McMaster-Carr Supply Company Resistance Mcm 34-560

Description
Resistance:560ohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:Carbon Film; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Width:- RoHS Compliant: Yes
Datasheet
Description
Resistance:560ohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:Carbon Film; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Mcm - 38C9560 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Mcm
38C9560
Resistance Mcm 38C9560
Resistance:560ohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:Carbon Film; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Width:- RoHS Compliant: Yes

Resistance:560ohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:Carbon Film; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38C9560
Product Name Resistance Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details