McMaster-Carr Supply Company Resistance Mcm 34-1M

Description
Resistance:1Mohm; Product Range:-; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:Carbon Film; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Width:- RoHS Compliant: Yes
Datasheet
Description
Resistance:1Mohm; Product Range:-; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:Carbon Film; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Mcm - 18M6595 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Mcm
18M6595
Resistance Mcm 18M6595
Resistance:1Mohm; Product Range:-; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:Carbon Film; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Width:- RoHS Compliant: Yes

Resistance:1Mohm; Product Range:-; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:Carbon Film; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18M6595
Product Name Resistance Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details