McMaster-Carr Supply Company Resistance Mcm 34-1K

Description
Resistance:1kohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:Carbon Film; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Width:- RoHS Compliant: Yes
Datasheet
Description
Resistance:1kohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:Carbon Film; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Mcm - 38C9501 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Mcm
38C9501
Resistance Mcm 38C9501
Resistance:1kohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:Carbon Film; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Width:- RoHS Compliant: Yes

Resistance:1kohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:Carbon Film; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Mcm - 39AH1538 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Mcm
39AH1538
Resistance Mcm 39AH1538
RESISTANCE:1KOHM; PRODUCT RANGE:-; POWER RATING:250MW; RESISTANCE TOLERANCE:± 5%; RESISTOR CASE STYLE:-; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:CARBON FILM; TEMPERATURE COEFFICIENT:-; AUTOMOTIVE QUALIFICATION STANDARD:

RESISTANCE:1KOHM; PRODUCT RANGE:-; POWER RATING:250MW; RESISTANCE TOLERANCE:± 5%; RESISTOR CASE STYLE:-; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:CARBON FILM; TEMPERATURE COEFFICIENT:-; AUTOMOTIVE QUALIFICATION STANDARD:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 38C9501 39AH1538
Product Name Resistance Mcm Resistance Mcm
Configuration Single Resistor Single Resistor
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details