McMaster-Carr Supply Company Resistance Mcm 34-100

Description
Resistance:100ohm; Product Range:-; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:Carbon Film; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Width:- RoHS Compliant: Yes
Datasheet
Description
Resistance:100ohm; Product Range:-; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:Carbon Film; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Mcm - 26K2072 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Mcm
26K2072
Resistance Mcm 26K2072
Resistance:100ohm; Product Range:-; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:Carbon Film; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Width:- RoHS Compliant: Yes

Resistance:100ohm; Product Range:-; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:Carbon Film; Temperature Coefficient:-; Resistor Type:Flame Proof; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26K2072
Product Name Resistance Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details