RG-6/U Conical Crimp Connector; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG6; Contact Material:Phosphor Bronze; Contact Plating:-; Frequency Max:2GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 43K8785 |
| Product Name | Rg-6/u Conical Crimp Connector; Connector Type Mcm |
| Gender | Male / Plug |