McMaster-Carr Supply Company Connector Type A Mcm 33-530

Description
Connector Type A:BNC Straight Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:-; Connector to Connector:BNC Plug to RCA/Phono Plug RoHS Compliant: Yes
Description
Connector Type A:BNC Straight Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:-; Connector to Connector:BNC Plug to RCA/Phono Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 92B6382 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
92B6382
Connector Type A Mcm 92B6382
Connector Type A:BNC Straight Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:-; Connector to Connector:BNC Plug to RCA/Phono Plug RoHS Compliant: Yes

Connector Type A:BNC Straight Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:-; Connector to Connector:BNC Plug to RCA/Phono Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92B6382
Product Name Connector Type A Mcm
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details