McMaster-Carr Supply Company Switch Operation Mcm 30-16425

Description
Switch Operation:-; Contact Configuration:SPST; Illumination:-; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:10A; Contact Voltage VAC:-; Contact Current DC Max:
Description
Switch Operation:-; Contact Configuration:SPST; Illumination:-; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:10A; Contact Voltage VAC:-; Contact Current DC Max:

Suppliers

Company
Product
Description
Supplier Links
Switch Operation Mcm - 43W7814 - Newark, An Avnet Company
Chicago, IL, United States
Switch Operation Mcm
43W7814
Switch Operation Mcm 43W7814
Switch Operation:-; Contact Configuration:SPST; Illumination:-; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:10A; Contact Voltage VAC:-; Contact Current DC Max:

Switch Operation:-; Contact Configuration:SPST; Illumination:-; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:10A; Contact Voltage VAC:-; Contact Current DC Max:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 43W7814
Product Name Switch Operation Mcm
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Rocker Switches - 7109319 - RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Wire lug
View Details
3 suppliers
A8L Miniature Rocker Switch - A8L-11-13N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
2 suppliers
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details