McMaster-Carr Supply Company A27 Alkaline Battery; Battery Voltage Mcm 294-1960

Description
A27 Alkaline Battery; Battery Voltage:-; Battery Size Code:A27; Battery Technology:Alkaline; Battery Capacity:20mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:7.4mm; External Height:28.1mm; Weight:- RoHS Compliant: NA
Datasheet
Description
A27 Alkaline Battery; Battery Voltage:-; Battery Size Code:A27; Battery Technology:Alkaline; Battery Capacity:20mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:7.4mm; External Height:28.1mm; Weight:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A27 Alkaline Battery; Battery Voltage Mcm - 43W8258 - Newark, An Avnet Company
Chicago, IL, United States
A27 Alkaline Battery; Battery Voltage Mcm
43W8258
A27 Alkaline Battery; Battery Voltage Mcm 43W8258
A27 Alkaline Battery; Battery Voltage:-; Battery Size Code:A27; Battery Technology:Alkaline; Battery Capacity:20mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:7.4mm; External Height:28.1mm; Weight:- RoHS Compliant: NA

A27 Alkaline Battery; Battery Voltage:-; Battery Size Code:A27; Battery Technology:Alkaline; Battery Capacity:20mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:7.4mm; External Height:28.1mm; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 43W8258
Product Name A27 Alkaline Battery; Battery Voltage Mcm
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1371-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 840 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
Lantern Batteries - 2637857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Specialty Cells Lantern
Voltage 6 volts
View Details