McMaster-Carr Supply Company Nickel Metal Hydride-Nimh Battery; Battery Voltage Mcm 29-3280

Description
NICKEL METAL HYDRIDE-NIMH BATTERY; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.1Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE-NIMH BATTERY; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.1Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery; Battery Voltage Mcm - 36C3462 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery; Battery Voltage Mcm
36C3462
Nickel Metal Hydride-Nimh Battery; Battery Voltage Mcm 36C3462
NICKEL METAL HYDRIDE-NIMH BATTERY; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.1Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.1Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 36C3462
Product Name Nickel Metal Hydride-Nimh Battery; Battery Voltage Mcm
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1432-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 36 inch (914 mm)
View Details
Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details