McMaster-Carr Supply Company Snap Action Basic Switch; Microswitch Type Mcm 28QBP0495

Description
Snap Action Basic Switch; Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Quick Connect; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:
Datasheet
Description
Snap Action Basic Switch; Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Quick Connect; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Basic Switch; Microswitch Type Mcm - 38C0438 - Newark, An Avnet Company
Chicago, IL, United States
Snap Action Basic Switch; Microswitch Type Mcm
38C0438
Snap Action Basic Switch; Microswitch Type Mcm 38C0438
Snap Action Basic Switch; Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Quick Connect; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:

Snap Action Basic Switch; Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Quick Connect; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 38C0438
Product Name Snap Action Basic Switch; Microswitch Type Mcm
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-01F-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Micro Switches - 7972570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details