McMaster-Carr Supply Company Track Resistance Mcm 287-17008

Description
Track Resistance:100kohm; No. of Turns:-; Track Taper:Audio; Power Rating:500mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:-; No. of Gangs:-; Adjustment Type:Rotary; Shaft Length:
Description
Track Resistance:100kohm; No. of Turns:-; Track Taper:Audio; Power Rating:500mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:-; No. of Gangs:-; Adjustment Type:Rotary; Shaft Length:

Suppliers

Company
Product
Description
Supplier Links
Track Resistance Mcm - 33AC0222 - Newark, An Avnet Company
Chicago, IL, United States
Track Resistance Mcm
33AC0222
Track Resistance Mcm 33AC0222
Track Resistance:100kohm; No. of Turns:-; Track Taper:Audio; Power Rating:500mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:-; No. of Gangs:-; Adjustment Type:Rotary; Shaft Length:

Track Resistance:100kohm; No. of Turns:-; Track Taper:Audio; Power Rating:500mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:-; No. of Gangs:-; Adjustment Type:Rotary; Shaft Length:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AC0222
Product Name Track Resistance Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details