McMaster-Carr Supply Company Track Resistance Mcm 287-17004

Description
Track Resistance:10kohm; No. of Turns:-; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:-; No. of Gangs:-; Adjustment Type:Rotary; Shaft Length:
Description
Track Resistance:10kohm; No. of Turns:-; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:-; No. of Gangs:-; Adjustment Type:Rotary; Shaft Length:

Suppliers

Company
Product
Description
Supplier Links
Track Resistance Mcm - 33AC0220 - Newark, An Avnet Company
Chicago, IL, United States
Track Resistance Mcm
33AC0220
Track Resistance Mcm 33AC0220
Track Resistance:10kohm; No. of Turns:-; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:-; No. of Gangs:-; Adjustment Type:Rotary; Shaft Length:

Track Resistance:10kohm; No. of Turns:-; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:-; No. of Gangs:-; Adjustment Type:Rotary; Shaft Length:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AC0220
Product Name Track Resistance Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details