McMaster-Carr Supply Company Supply Voltage Vdc Mcm 287-17002

Description
Supply Voltage VDC:3V; Rotational Speed Max:6800rpm; Torque Max:15.5g-cm; Power Rating:-; Product Range:
Datasheet
Description
Supply Voltage VDC:3V; Rotational Speed Max:6800rpm; Torque Max:15.5g-cm; Power Rating:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supply Voltage Vdc Mcm - 33AC0219 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Vdc Mcm
33AC0219
Supply Voltage Vdc Mcm 33AC0219
Supply Voltage VDC:3V; Rotational Speed Max:6800rpm; Torque Max:15.5g-cm; Power Rating:-; Product Range:

Supply Voltage VDC:3V; Rotational Speed Max:6800rpm; Torque Max:15.5g-cm; Power Rating:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 33AC0219
Product Name Supply Voltage Vdc Mcm
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIN34-32-CDYA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 8.4 In-lbs (9.69 kg-cm)
View Details
DC-Micromotors Series 3863 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 11.29 in-oz/amp (79.7 mN-m/amp)
Rotor Inertia 0.0016 oz-in-sec² (0.0115 kg-cm²)
View Details
Brushed Motors - MMP D22-490F-90V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
Brushed DC Motor - 90ZYT Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details