McMaster-Carr Supply Company Jacket Material Mcm 287-14020

Description
Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:-; Voltage Rating:600V; Conductor Material:Tinned Copper
Description
Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:-; Voltage Rating:600V; Conductor Material:Tinned Copper

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Mcm - 33AC0216 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Mcm
33AC0216
Jacket Material Mcm 33AC0216
Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:-; Voltage Rating:600V; Conductor Material:Tinned Copper

Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:-; Voltage Rating:600V; Conductor Material:Tinned Copper

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC0216
Product Name Jacket Material Mcm
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details