McMaster-Carr Supply Company Switch Operation Mcm 287-13108

Description
Switch Operation:-; Contact Configuration:SPST; Illumination:-; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:40 Series; Contact Current AC Max:12A; Contact Voltage VAC:250V; Contact Current DC Max:
Description
Switch Operation:-; Contact Configuration:SPST; Illumination:-; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:40 Series; Contact Current AC Max:12A; Contact Voltage VAC:250V; Contact Current DC Max:

Suppliers

Company
Product
Description
Supplier Links
Switch Operation Mcm - 33AC0207 - Newark, An Avnet Company
Chicago, IL, United States
Switch Operation Mcm
33AC0207
Switch Operation Mcm 33AC0207
Switch Operation:-; Contact Configuration:SPST; Illumination:-; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:40 Series; Contact Current AC Max:12A; Contact Voltage VAC:250V; Contact Current DC Max:

Switch Operation:-; Contact Configuration:SPST; Illumination:-; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:40 Series; Contact Current AC Max:12A; Contact Voltage VAC:250V; Contact Current DC Max:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 33AC0207
Product Name Switch Operation Mcm
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
A8L Miniature Rocker Switch - A8L-21-15N6 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details