McMaster-Carr Supply Company Product Range Mcm 287-13102

Description
Product Range:-; Contact Configuration:SPST-N O; Switch Operation:-; Switch Terminals:-; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Pushbutton Switch Type:Standard
Datasheet
Description
Product Range:-; Contact Configuration:SPST-N O; Switch Operation:-; Switch Terminals:-; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Pushbutton Switch Type:Standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Mcm - 33AC0204 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Mcm
33AC0204
Product Range Mcm 33AC0204
Product Range:-; Contact Configuration:SPST-N O; Switch Operation:-; Switch Terminals:-; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Pushbutton Switch Type:Standard

Product Range:-; Contact Configuration:SPST-NO; Switch Operation:-; Switch Terminals:-; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Pushbutton Switch Type:Standard

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 33AC0204
Product Name Product Range Mcm
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Momentary Push Buttons - 2ALM8LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Process Sealed Subminiature Pushbutton - AB11AV - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Pushbutton - 918064 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details