No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:-; Supply Voltage Range:3V to 32V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; MSL:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 33AC0198 |
| Product Name | No. Of Amplifiers Mcm |