Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:DIP; No. of Pins:6Pins; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; MSL:-; No. of Timers:1; Supply Current:15mA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Generators |
| Product Number | 33AC0197 |
| Product Name | Frequency Mcm |
| Device Type | Generator |