McMaster-Carr Supply Company Output Type Mcm 287-12104

Description
Output Type:Fixed; Input Voltage Min:5.3V; Input Voltage Max:25V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:2V; IC Case / Package:TO-220; No. of Pins:3Pins; MSL:
Description
Output Type:Fixed; Input Voltage Min:5.3V; Input Voltage Max:25V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:2V; IC Case / Package:TO-220; No. of Pins:3Pins; MSL:

Suppliers

Company
Product
Description
Supplier Links
Output Type Mcm - 33AC0196 - Newark, An Avnet Company
Chicago, IL, United States
Output Type Mcm
33AC0196
Output Type Mcm 33AC0196
Output Type:Fixed; Input Voltage Min:5.3V; Input Voltage Max:25V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:2V; IC Case / Package:TO-220; No. of Pins:3Pins; MSL:

Output Type:Fixed; Input Voltage Min:5.3V; Input Voltage Max:25V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:2V; IC Case / Package:TO-220; No. of Pins:3Pins; MSL:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AC0196
Product Name Output Type Mcm
Input Voltage 5.3 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details