Output Type:Fixed; Input Voltage Min:10V; Input Voltage Max:35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:2V; IC Case / Package:TO-220; No. of Pins:3Pins; MSL:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AC0195 |
| Product Name | Output Type Mcm |
| Input Voltage | 10 to 35 volts |