McMaster-Carr Supply Company Output Type Mcm 287-12100

Description
Output Type:Adjustable; Input Voltage Min:4.25V; Input Voltage Max:30V; Output Voltage Min:4.25V; Output Voltage Max:28V; Output Current Max:3A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:TO-220; No. of Pins:3Pins; MSL:
Datasheet
Description
Output Type:Adjustable; Input Voltage Min:4.25V; Input Voltage Max:30V; Output Voltage Min:4.25V; Output Voltage Max:28V; Output Current Max:3A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:TO-220; No. of Pins:3Pins; MSL:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Output Type Mcm - 33AC0194 - Newark, An Avnet Company
Chicago, IL, United States
Output Type Mcm
33AC0194
Output Type Mcm 33AC0194
Output Type:Adjustable; Input Voltage Min:4.25V; Input Voltage Max:30V; Output Voltage Min:4.25V; Output Voltage Max:28V; Output Current Max:3A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:TO-220; No. of Pins:3Pins; MSL:

Output Type:Adjustable; Input Voltage Min:4.25V; Input Voltage Max:30V; Output Voltage Min:4.25V; Output Voltage Max:28V; Output Current Max:3A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:TO-220; No. of Pins:3Pins; MSL:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AC0194
Product Name Output Type Mcm
Input Voltage 4.25 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT137AQR - Micross Components, Inc.
Micross Components, Inc.
View Details