McMaster-Carr Supply Company Resistance Mcm 287-11096

Description
Resistance:1Mohm; Product Range:-; Power Rating:125mW; Resistance Tolerance:-; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:-; Product Diameter:
Description
Resistance:1Mohm; Product Range:-; Power Rating:125mW; Resistance Tolerance:-; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:-; Product Diameter:

Suppliers

Company
Product
Description
Supplier Links
Resistance Mcm - 33AC0191 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Mcm
33AC0191
Resistance Mcm 33AC0191
Resistance:1Mohm; Product Range:-; Power Rating:125mW; Resistance Tolerance:-; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:-; Product Diameter:

Resistance:1Mohm; Product Range:-; Power Rating:125mW; Resistance Tolerance:-; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:-; Temperature Coefficient:-; Resistor Type:-; Product Diameter:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AC0191
Product Name Resistance Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details