McMaster-Carr Supply Company Capacitance Mcm 287-10110

Description
Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:-; Product Diameter:-; Product Length:-; ESR:
Description
Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:-; Product Diameter:-; Product Length:-; ESR:

Suppliers

Company
Product
Description
Supplier Links
Capacitance Mcm - 33AC0152 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Mcm
33AC0152
Capacitance Mcm 33AC0152
Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:-; Product Diameter:-; Product Length:-; ESR:

Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:-; Product Diameter:-; Product Length:-; ESR:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33AC0152
Product Name Capacitance Mcm
Configuration / Form Factor PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers