McMaster-Carr Supply Company Capacitance Mcm 287-10080

Description
Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:-; Product Diameter:-; Product Length:-; ESR:
Datasheet
Description
Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:-; Product Diameter:-; Product Length:-; ESR:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Mcm - 33AC0149 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Mcm
33AC0149
Capacitance Mcm 33AC0149
Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:-; Product Diameter:-; Product Length:-; ESR:

Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:-; Product Diameter:-; Product Length:-; ESR:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33AC0149
Product Name Capacitance Mcm
Configuration / Form Factor PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details