The Capacitance Mcm part number 33AC0145 is a general-purpose capacitor from the MCRH series, designed for a wide range of applications. It operates within a temperature range of -40°C to +105°C and has a rated working voltage range of 6.3V DC to 100V DC. The nominal capacitance spans from 0.1OºF to 15,000OºF, with a capacitance tolerance of ±20% at +20°C and 120Hz. This capacitor features a safely vented construction and is guaranteed for a lifetime of 2,000 hours at 105°C. The leakage current specifications are defined based on the rated capacitance and working voltage, ensuring reliability in various conditions. The dissipation factor (tanO¥) varies with the working voltage, with maximum values ranging from 0.07 to 0.24 at 120Hz and +20°C. Engineers considering this capacitor should note its performance characteristics, including permissible ripple current and stability under high-temperature loading, which are critical for applications requiring durability and consistent performance.
Capacitance:470µF; Voltage(DC):35V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:-; Product Diameter:-; Product Length:-; ESR:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 33AC0145 |
| Product Name | Capacitance Mcm |
| Configuration / Form Factor | PC Pin |