McMaster-Carr Supply Company Foam Tape; Tape Backing Material Mcm 28-955

Description
Foam Tape; Tape Backing Material:Foam; Tape Colour:-; Roll Length - Imperial:6.5ft; Roll Length - Metric:1.98m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Foam Tape; Tape Backing Material:Foam; Tape Colour:-; Roll Length - Imperial:6.5ft; Roll Length - Metric:1.98m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foam Tape; Tape Backing Material Mcm - 39C1439 - Newark, An Avnet Company
Chicago, IL, United States
Foam Tape; Tape Backing Material Mcm
39C1439
Foam Tape; Tape Backing Material Mcm 39C1439
Foam Tape; Tape Backing Material:Foam; Tape Colour:-; Roll Length - Imperial:6.5ft; Roll Length - Metric:1.98m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Product Range:- RoHS Compliant: Yes

Foam Tape; Tape Backing Material:Foam; Tape Colour:-; Roll Length - Imperial:6.5ft; Roll Length - Metric:1.98m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 39C1439
Product Name Foam Tape; Tape Backing Material Mcm
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details