PIEZO TRANSDUCER, BUZZER, 35MM, 4.7KHZ, 85DB, 3V; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:28V; Operating Current Max:20mA; Sound Level SPL:85dB; Resonant Frequency:4.7kHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 96B6739 |
| Product Name | Piezo Transducer, Buzzer, 35Mm, 4.7Khz, 85Db, 3V; Transducer Function Mcm |