McMaster-Carr Supply Company Terminal Strips - 20 Terminals; Product Range Mcm 28-730

Description
Terminal Strips - 20 Terminals; Product Range:-; No. of Contacts:20Contacts; Pitch Spacing:7.5mm; Connector Type:Terminal Strip; Connector Mounting:Screw Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Material:BrassRoHS Compliant: Yes
Datasheet
Description
Terminal Strips - 20 Terminals; Product Range:-; No. of Contacts:20Contacts; Pitch Spacing:7.5mm; Connector Type:Terminal Strip; Connector Mounting:Screw Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Material:BrassRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strips - 20 Terminals; Product Range Mcm - 91B8742 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Strips - 20 Terminals; Product Range Mcm
91B8742
Terminal Strips - 20 Terminals; Product Range Mcm 91B8742
Terminal Strips - 20 Terminals; Product Range:-; No. of Contacts:20Contacts; Pitch Spacing:7.5mm; Connector Type:Terminal Strip; Connector Mounting:Screw Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Material:BrassRoHS Compliant: Yes

Terminal Strips - 20 Terminals; Product Range:-; No. of Contacts:20Contacts; Pitch Spacing:7.5mm; Connector Type:Terminal Strip; Connector Mounting:Screw Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91B8742
Product Name Terminal Strips - 20 Terminals; Product Range Mcm
Mounting Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products