McMaster-Carr Supply Company Terminal Strips - 16 Terminals; Product Range Mcm 28-725

Description
Terminal Strips - 16 Terminals; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:Terminal Strip Mount; Contact Plating:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
Terminal Strips - 16 Terminals; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:Terminal Strip Mount; Contact Plating:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Strips - 16 Terminals; Product Range Mcm - 39C0628 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Strips - 16 Terminals; Product Range Mcm
39C0628
Terminal Strips - 16 Terminals; Product Range Mcm 39C0628
Terminal Strips - 16 Terminals; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:Terminal Strip Mount; Contact Plating:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Terminal Strips - 16 Terminals; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:Terminal Strip Mount; Contact Plating:-; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C0628
Product Name Terminal Strips - 16 Terminals; Product Range Mcm
Mounting Terminal Strip Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details