McMaster-Carr Supply Company Terminal Strips - 12 Terminals; Product Range Mcm 28-720

Description
Terminal Strips - 12 Terminals; Product Range:-; No. of Contacts:12Contacts; Pitch Spacing:7.5mm; Connector Type:Terminal Strip; Connector Mounting:Screw Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Material:BrassRoHS Compliant: Yes
Description
Terminal Strips - 12 Terminals; Product Range:-; No. of Contacts:12Contacts; Pitch Spacing:7.5mm; Connector Type:Terminal Strip; Connector Mounting:Screw Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Material:BrassRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Strips - 12 Terminals; Product Range Mcm - 91B8741 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Strips - 12 Terminals; Product Range Mcm
91B8741
Terminal Strips - 12 Terminals; Product Range Mcm 91B8741
Terminal Strips - 12 Terminals; Product Range:-; No. of Contacts:12Contacts; Pitch Spacing:7.5mm; Connector Type:Terminal Strip; Connector Mounting:Screw Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Material:BrassRoHS Compliant: Yes

Terminal Strips - 12 Terminals; Product Range:-; No. of Contacts:12Contacts; Pitch Spacing:7.5mm; Connector Type:Terminal Strip; Connector Mounting:Screw Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91B8741
Product Name Terminal Strips - 12 Terminals; Product Range Mcm
Mounting Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 461-1285-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details