McMaster-Carr Supply Company Terminal Strips - 4 Terminals; Product Range Mcm 28-710

Description
Terminal Strips - 4 Terminals; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes
Description
Terminal Strips - 4 Terminals; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Strips - 4 Terminals; Product Range Mcm - 39C0678 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Strips - 4 Terminals; Product Range Mcm
39C0678
Terminal Strips - 4 Terminals; Product Range Mcm 39C0678
Terminal Strips - 4 Terminals; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes

Terminal Strips - 4 Terminals; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C0678
Product Name Terminal Strips - 4 Terminals; Product Range Mcm
Mounting Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1317G15-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-586-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers