McMaster-Carr Supply Company Product Range Mcm 28-6087

Description
Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Female Bullet; Insulator Colour:-; Insulator Material:Vinyl; Terminal Material:-; Bullet Diameter:- RoHS Compliant: Yes
Description
Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Female Bullet; Insulator Colour:-; Insulator Material:Vinyl; Terminal Material:-; Bullet Diameter:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Mcm - 75T9153 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Mcm
75T9153
Product Range Mcm 75T9153
Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Female Bullet; Insulator Colour:-; Insulator Material:Vinyl; Terminal Material:-; Bullet Diameter:- RoHS Compliant: Yes

Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Female Bullet; Insulator Colour:-; Insulator Material:Vinyl; Terminal Material:-; Bullet Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 75T9153
Product Name Product Range Mcm
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Crocodile Clips - 1037249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4116-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details