McMaster-Carr Supply Company Product Range Mcm 28-6084

Description
Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:4mm²; Terminal Type:Male Bullet; Insulator Colour:-; Insulator Material:-; Terminal Material:-; Bullet Diameter:4mm RoHS Compliant: Yes
Description
Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:4mm²; Terminal Type:Male Bullet; Insulator Colour:-; Insulator Material:-; Terminal Material:-; Bullet Diameter:4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Mcm - 75T9154 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Mcm
75T9154
Product Range Mcm 75T9154
Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:4mm²; Terminal Type:Male Bullet; Insulator Colour:-; Insulator Material:-; Terminal Material:-; Bullet Diameter:4mm RoHS Compliant: Yes

Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:4mm²; Terminal Type:Male Bullet; Insulator Colour:-; Insulator Material:-; Terminal Material:-; Bullet Diameter:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 75T9154
Product Name Product Range Mcm
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Ferrules - 2869.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers