McMaster-Carr Supply Company Terminal; Product Range Mcm 28-6073

Description
TERMINAL; PRODUCT RANGE:-; TERMINAL TYPE:FEMALE FLAG DISCONNECT; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; WIRE SIZE AWG MIN:-; WIRE SIZE AWG MAX:-; INSULATOR COLOUR:-; CONDUCTOR AREA CSA:-; INSULATOR MATERIAL:UNINSULATED
Description
TERMINAL; PRODUCT RANGE:-; TERMINAL TYPE:FEMALE FLAG DISCONNECT; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; WIRE SIZE AWG MIN:-; WIRE SIZE AWG MAX:-; INSULATOR COLOUR:-; CONDUCTOR AREA CSA:-; INSULATOR MATERIAL:UNINSULATED

Suppliers

Company
Product
Description
Supplier Links
Terminal; Product Range Mcm - 03AH5136 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Product Range Mcm
03AH5136
Terminal; Product Range Mcm 03AH5136
TERMINAL; PRODUCT RANGE:-; TERMINAL TYPE:FEMALE FLAG DISCONNECT; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; WIRE SIZE AWG MIN:-; WIRE SIZE AWG MAX:-; INSULATOR COLOUR:-; CONDUCTOR AREA CSA:-; INSULATOR MATERIAL:UNINSULATED

TERMINAL; PRODUCT RANGE:-; TERMINAL TYPE:FEMALE FLAG DISCONNECT; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; WIRE SIZE AWG MIN:-; WIRE SIZE AWG MAX:-; INSULATOR COLOUR:-; CONDUCTOR AREA CSA:-; INSULATOR MATERIAL:UNINSULATED

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03AH5136
Product Name Terminal; Product Range Mcm
Unlock Full Specs
to access all available technical data

Similar Products

X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
F (M) St. Connector for HLF 400 - ET-FMS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6063 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details