McMaster-Carr Supply Company Terminal; Product Range Mcm 28-6062

Description
TERMINAL; PRODUCT RANGE:-; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:-; TERMINAL TYPE:FEMALE BULLET; INSULATOR COLOUR:RED; INSULATOR MATERIAL:VINYL; TERMINAL MATERIAL:-; BULLET DIAMETER:3.96MM
Description
TERMINAL; PRODUCT RANGE:-; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:-; TERMINAL TYPE:FEMALE BULLET; INSULATOR COLOUR:RED; INSULATOR MATERIAL:VINYL; TERMINAL MATERIAL:-; BULLET DIAMETER:3.96MM

Suppliers

Company
Product
Description
Supplier Links
Terminal; Product Range Mcm - 48AC6461 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Product Range Mcm
48AC6461
Terminal; Product Range Mcm 48AC6461
TERMINAL; PRODUCT RANGE:-; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:-; TERMINAL TYPE:FEMALE BULLET; INSULATOR COLOUR:RED; INSULATOR MATERIAL:VINYL; TERMINAL MATERIAL:-; BULLET DIAMETER:3.96MM

TERMINAL; PRODUCT RANGE:-; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:-; TERMINAL TYPE:FEMALE BULLET; INSULATOR COLOUR:RED; INSULATOR MATERIAL:VINYL; TERMINAL MATERIAL:-; BULLET DIAMETER:3.96MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48AC6461
Product Name Terminal; Product Range Mcm
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket w/Enviro Seal - 190839-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Turret Connectors - 36-1511-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers