McMaster-Carr Supply Company Terminal, Male Bullet, 3.96Mm, 18Awg; Product Range Mcm 28-6060

Description
TERMINAL, MALE BULLET, 3.96MM, 18AWG; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Vinyl; Terminal Material:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE BULLET, 3.96MM, 18AWG; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Vinyl; Terminal Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Bullet, 3.96Mm, 18Awg; Product Range Mcm - 48AC6388 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Bullet, 3.96Mm, 18Awg; Product Range Mcm
48AC6388
Terminal, Male Bullet, 3.96Mm, 18Awg; Product Range Mcm 48AC6388
TERMINAL, MALE BULLET, 3.96MM, 18AWG; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Vinyl; Terminal Material:- RoHS Compliant: Yes

TERMINAL, MALE BULLET, 3.96MM, 18AWG; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Vinyl; Terminal Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 48AC6388
Product Name Terminal, Male Bullet, 3.96Mm, 18Awg; Product Range Mcm
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details