McMaster-Carr Supply Company Product Range Mcm 28-6037

Description
Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Insulator Colour:Red; Conductor Area CSA:- RoHS Compliant: Yes
Description
Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Insulator Colour:Red; Conductor Area CSA:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Mcm - 47AC4156 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Mcm
47AC4156
Product Range Mcm 47AC4156
Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Insulator Colour:Red; Conductor Area CSA:- RoHS Compliant: Yes

Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Insulator Colour:Red; Conductor Area CSA:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AC4156
Product Name Product Range Mcm
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7374 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details