McMaster-Carr Supply Company Product Range Mcm 28-6033

Description
Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:Yellow; Conductor Area CSA:-; Insulator Material:Nylon RoHS Compliant: Yes
Description
Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:Yellow; Conductor Area CSA:-; Insulator Material:Nylon RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Mcm - 30Y9639 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Mcm
30Y9639
Product Range Mcm 30Y9639
Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:Yellow; Conductor Area CSA:-; Insulator Material:Nylon RoHS Compliant: Yes

Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:Yellow; Conductor Area CSA:-; Insulator Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30Y9639
Product Name Product Range Mcm
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers
Chameleon - 027-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adapters - CC-A-185292-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details