McMaster-Carr Supply Company Product Range Mcm 28-6032

Description
Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Insulator Colour:Blue; Conductor Area CSA:-; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Insulator Colour:Blue; Conductor Area CSA:-; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Mcm - 42AC1907 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Mcm
42AC1907
Product Range Mcm 42AC1907
Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Insulator Colour:Blue; Conductor Area CSA:-; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Insulator Colour:Blue; Conductor Area CSA:-; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AC1907
Product Name Product Range Mcm
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details