McMaster-Carr Supply Company Product Range Mcm 28-6030

Description
Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:10AWG; Wire Size AWG Max:12AWG; Insulator Colour:-; Conductor Area CSA:- RoHS Compliant: Yes
Description
Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:10AWG; Wire Size AWG Max:12AWG; Insulator Colour:-; Conductor Area CSA:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Mcm - 53M3093 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Mcm
53M3093
Product Range Mcm 53M3093
Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:10AWG; Wire Size AWG Max:12AWG; Insulator Colour:-; Conductor Area CSA:- RoHS Compliant: Yes

Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:10AWG; Wire Size AWG Max:12AWG; Insulator Colour:-; Conductor Area CSA:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53M3093
Product Name Product Range Mcm
Contact Size (AWG) 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products