McMaster-Carr Supply Company Product Range Mcm 28-6028

Description
Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Insulator Colour:Red; Conductor Area CSA:-; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Insulator Colour:Red; Conductor Area CSA:-; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Mcm - 47AC4153 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Mcm
47AC4153
Product Range Mcm 47AC4153
Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Insulator Colour:Red; Conductor Area CSA:-; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Insulator Colour:Red; Conductor Area CSA:-; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AC4153
Product Name Product Range Mcm
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42029-015-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Terminal strip - NECU-L3G8-C1-IS - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details