McMaster-Carr Supply Company Terminal; Product Range Mcm 28-6027

Description
TERMINAL; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:Yellow; Conductor Area CSA:-; Terminal Material:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:Yellow; Conductor Area CSA:-; Terminal Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal; Product Range Mcm - 39C0638 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Product Range Mcm
39C0638
Terminal; Product Range Mcm 39C0638
TERMINAL; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:Yellow; Conductor Area CSA:-; Terminal Material:- RoHS Compliant: Yes

TERMINAL; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:Yellow; Conductor Area CSA:-; Terminal Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C0638
Product Name Terminal; Product Range Mcm
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details