McMaster-Carr Supply Company Terminal; Product Range Mcm 28-6018

Description
TERMINAL; PRODUCT RANGE:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; INSULATOR COLOUR:RED; CONDUCTOR AREA CSA:-; TERMINAL MATERIAL:
Description
TERMINAL; PRODUCT RANGE:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; INSULATOR COLOUR:RED; CONDUCTOR AREA CSA:-; TERMINAL MATERIAL:

Suppliers

Company
Product
Description
Supplier Links
Terminal; Product Range Mcm - 51AC7589 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Product Range Mcm
51AC7589
Terminal; Product Range Mcm 51AC7589
TERMINAL; PRODUCT RANGE:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; INSULATOR COLOUR:RED; CONDUCTOR AREA CSA:-; TERMINAL MATERIAL:

TERMINAL; PRODUCT RANGE:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; INSULATOR COLOUR:RED; CONDUCTOR AREA CSA:-; TERMINAL MATERIAL:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC7589
Product Name Terminal; Product Range Mcm
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details