McMaster-Carr Supply Company Terminal; Product Range Mcm 28-6013

Description
TERMINAL; PRODUCT RANGE:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; INSULATOR COLOUR:BLUE; CONDUCTOR AREA CSA:-; TERMINAL MATERIAL:
Description
TERMINAL; PRODUCT RANGE:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; INSULATOR COLOUR:BLUE; CONDUCTOR AREA CSA:-; TERMINAL MATERIAL:

Suppliers

Company
Product
Description
Supplier Links
Terminal; Product Range Mcm - 48AC9933 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Product Range Mcm
48AC9933
Terminal; Product Range Mcm 48AC9933
TERMINAL; PRODUCT RANGE:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; INSULATOR COLOUR:BLUE; CONDUCTOR AREA CSA:-; TERMINAL MATERIAL:

TERMINAL; PRODUCT RANGE:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; INSULATOR COLOUR:BLUE; CONDUCTOR AREA CSA:-; TERMINAL MATERIAL:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48AC9933
Product Name Terminal; Product Range Mcm
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details