McMaster-Carr Supply Company Terminal, Female Quick Disconnect; Tab Size - Metric ,tab Size - Imperial,wire Size Awg Min Mcm 28-6012

Description
TERMINAL, FEMALE QUICK DISCONNECT; TAB SIZE - METRIC ,TAB SIZE - IMPERIAL,WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; INSULATOR COLOUR:BLUE; CONDUCTOR AREA CSA ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL, FEMALE QUICK DISCONNECT; TAB SIZE - METRIC ,TAB SIZE - IMPERIAL,WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; INSULATOR COLOUR:BLUE; CONDUCTOR AREA CSA ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Quick Disconnect; Tab Size - Metric ,tab Size - Imperial,wire Size Awg Min Mcm - 98AC5510 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Quick Disconnect; Tab Size - Metric ,tab Size - Imperial,wire Size Awg Min Mcm
98AC5510
Terminal, Female Quick Disconnect; Tab Size - Metric ,tab Size - Imperial,wire Size Awg Min Mcm 98AC5510
TERMINAL, FEMALE QUICK DISCONNECT; TAB SIZE - METRIC ,TAB SIZE - IMPERIAL,WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; INSULATOR COLOUR:BLUE; CONDUCTOR AREA CSA ROHS COMPLIANT: YES

TERMINAL, FEMALE QUICK DISCONNECT; TAB SIZE - METRIC ,TAB SIZE - IMPERIAL,WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; INSULATOR COLOUR:BLUE; CONDUCTOR AREA CSA ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98AC5510
Product Name Terminal, Female Quick Disconnect; Tab Size - Metric ,tab Size - Imperial,wire Size Awg Min Mcm
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female to BNC Male, Adapter - 9220 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details