McMaster-Carr Supply Company Product Range Mcm 28-6009

Description
Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:9.53mm x 1.22mm; Tab Size - Imperial:0.375" x 0.048"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:-; Conductor Area CSA:- RoHS Compliant: Yes
Description
Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:9.53mm x 1.22mm; Tab Size - Imperial:0.375" x 0.048"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:-; Conductor Area CSA:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Mcm - 38X4574 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Mcm
38X4574
Product Range Mcm 38X4574
Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:9.53mm x 1.22mm; Tab Size - Imperial:0.375" x 0.048"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:-; Conductor Area CSA:- RoHS Compliant: Yes

Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:9.53mm x 1.22mm; Tab Size - Imperial:0.375" x 0.048"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:-; Conductor Area CSA:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38X4574
Product Name Product Range Mcm
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Plug - PS1-SAC10-10POL - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
IEC Duplex Rcpt, 15A, Din Rail Mtg - 1492-REC15 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type DIN Connector
Gender Female / Jack
Current Rating 15.0 amps
View Details