McMaster-Carr Supply Company Terminal, Female Quick Disconnect, 0.25 In, 12-10Awg, Yellow; Product Range Mcm 28-6008

Description
TERMINAL, FEMALE QUICK DISCONNECT, 0.25 IN, 12-10AWG, YELLOW; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Terminal Material:-RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FEMALE QUICK DISCONNECT, 0.25 IN, 12-10AWG, YELLOW; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Terminal Material:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Quick Disconnect, 0.25 In, 12-10Awg, Yellow; Product Range Mcm - 50AC4303 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Quick Disconnect, 0.25 In, 12-10Awg, Yellow; Product Range Mcm
50AC4303
Terminal, Female Quick Disconnect, 0.25 In, 12-10Awg, Yellow; Product Range Mcm 50AC4303
TERMINAL, FEMALE QUICK DISCONNECT, 0.25 IN, 12-10AWG, YELLOW; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Terminal Material:-RoHS Compliant: Yes

TERMINAL, FEMALE QUICK DISCONNECT, 0.25 IN, 12-10AWG, YELLOW; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Terminal Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50AC4303
Product Name Terminal, Female Quick Disconnect, 0.25 In, 12-10Awg, Yellow; Product Range Mcm
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details