McMaster-Carr Supply Company Terminal; Product Range Mcm 28-6007

Description
TERMINAL; PRODUCT RANGE:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; INSULATOR COLOUR:RED; CONDUCTOR AREA CSA:-; TERMINAL MATERIAL:
Description
TERMINAL; PRODUCT RANGE:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; INSULATOR COLOUR:RED; CONDUCTOR AREA CSA:-; TERMINAL MATERIAL:

Suppliers

Company
Product
Description
Supplier Links
Terminal; Product Range Mcm - 51AH8765 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Product Range Mcm
51AH8765
Terminal; Product Range Mcm 51AH8765
TERMINAL; PRODUCT RANGE:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; INSULATOR COLOUR:RED; CONDUCTOR AREA CSA:-; TERMINAL MATERIAL:

TERMINAL; PRODUCT RANGE:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; INSULATOR COLOUR:RED; CONDUCTOR AREA CSA:-; TERMINAL MATERIAL:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AH8765
Product Name Terminal; Product Range Mcm
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products