McMaster-Carr Supply Company Product Range Mcm 28-6005

Description
Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Insulator Colour:Red; Conductor Area CSA:-; Insulator Material:Nylon RoHS Compliant: Yes
Description
Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Insulator Colour:Red; Conductor Area CSA:-; Insulator Material:Nylon RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Mcm - 66W0972 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Mcm
66W0972
Product Range Mcm 66W0972
Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Insulator Colour:Red; Conductor Area CSA:-; Insulator Material:Nylon RoHS Compliant: Yes

Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Insulator Colour:Red; Conductor Area CSA:-; Insulator Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66W0972
Product Name Product Range Mcm
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details