McMaster-Carr Supply Company Red 22-16 Awg .110 Female Disconnects; Product Range Mcm 28-6004

Description
Red 22-16 AWG .110 Female Disconnects; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Terminal Material:-RoHS Compliant: Yes
Description
Red 22-16 AWG .110 Female Disconnects; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Terminal Material:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Red 22-16 Awg .110 Female Disconnects; Product Range Mcm - 84R2113 - Newark, An Avnet Company
Chicago, IL, United States
Red 22-16 Awg .110 Female Disconnects; Product Range Mcm
84R2113
Red 22-16 Awg .110 Female Disconnects; Product Range Mcm 84R2113
Red 22-16 AWG .110 Female Disconnects; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Terminal Material:-RoHS Compliant: Yes

Red 22-16 AWG .110 Female Disconnects; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Terminal Material:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84R2113
Product Name Red 22-16 Awg .110 Female Disconnects; Product Range Mcm
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.040″ Pin Socket, Adapter - 9335 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Micro SIM Card Connector 6 Pin Slide Type With Metal Bridge - ET-MI6PST-WTB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
View Details